DIN EN ISO 10931
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO/DIS 10931:2003); German version prEN ISO 10931:2003
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
November 1, 2015
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005 + Amd 1:2015); German version EN ISO 10931:2005 + A1:2015
Diese Internationale Norm legt die Eigenschaften und Anforderungen an Rohrleitungsteile wie Rohre, Formstücke und Armaturen aus Polyvinylidenfluorid (PVDF) fest, die für die Anwendung in oberirdisch...
October 1, 2013
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005/DAM1:2013); German version EN ISO 10931:2005/prA1:2013
A description is not available for this item.
March 1, 2006
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005); German version EN ISO 10931:2005
A description is not available for this item.
DIN EN ISO 10931
February 1, 2004
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO/DIS 10931:2003); German version prEN ISO 10931:2003
A description is not available for this item.