DIN EN ISO 10931

Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005); German version EN ISO 10931:2005

inactive
Organization: DIN
Publication Date: 1 March 2006
Status: inactive
Page Count: 40
ICS Code (Pipeline components and pipelines in general): 23.040.01

Document History

November 1, 2015
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005 + Amd 1:2015); German version EN ISO 10931:2005 + A1:2015
Diese Internationale Norm legt die Eigenschaften und Anforderungen an Rohrleitungsteile wie Rohre, Formstücke und Armaturen aus Polyvinylidenfluorid (PVDF) fest, die für die Anwendung in oberirdisch...
October 1, 2013
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005/DAM1:2013); German version EN ISO 10931:2005/prA1:2013
A description is not available for this item.
DIN EN ISO 10931
March 1, 2006
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005); German version EN ISO 10931:2005
A description is not available for this item.
February 1, 2004
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO/DIS 10931:2003); German version prEN ISO 10931:2003
A description is not available for this item.
Advertisement