DIN EN ISO 10931/A1
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005/DAM1:2013); German version EN ISO 10931:2005/prA1:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
November 1, 2015
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005 + Amd 1:2015); German version EN ISO 10931:2005 + A1:2015
Diese Internationale Norm legt die Eigenschaften und Anforderungen an Rohrleitungsteile wie Rohre, Formstücke und Armaturen aus Polyvinylidenfluorid (PVDF) fest, die für die Anwendung in oberirdisch...
DIN EN ISO 10931/A1
October 1, 2013
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005/DAM1:2013); German version EN ISO 10931:2005/prA1:2013
A description is not available for this item.
March 1, 2006
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO 10931:2005); German version EN ISO 10931:2005
A description is not available for this item.
February 1, 2004
Plastics piping systems for industrial applications - Poly(vinylidene fluoride) (PVDF) - Specifications for components and the system (ISO/DIS 10931:2003); German version prEN ISO 10931:2003
A description is not available for this item.