NPFC - MIL-PRF-19500/156
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW LEVEL VOLTAGE-REFERENCE TEMPERATURE COMPENSATED, TYPES 1N935B-1, 1N937B-1, 1N938B-1, 1N939B-1, AND 1N940B-1, LEADED AND SURFACE MOUNT PACKAGES, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS, RADIATION HARDENED (TOTAL DOSE ONLY)
| Organization: | NPFC |
| Publication Date: | 16 January 2019 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the performance requirements for 9.0 volts ±5 percent, silicon, low bias current, temperature compensated voltage-reference diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500. Seven levels of radiation hardened (total ionizing dose only) product assurance are provided for quality levels JANTXV and JANS as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History