NPFC - MIL-PRF-19500/156
SEMICONDUCTOR DEVICE, DIODE, SILICON, LOW LEVEL VOLTAGE-REFERENCE TEMPERATURE COMPENSATED, TYPES 1N935B-1, 1N937B-1, 1N938B-1, 1N939B-1, AND 1N940B-1, 1N935BUR-1, 1N937BUR-1, 1N938BUR-1, 1N939BUR-1, AND 1N940BUR-1, JAN, JANTX, JANTXV, AND JANS, RADIATION HARDENED (TOTAL DOSE ONLY) TYPES JANTXVM, D, L, R, F, G, H, JANSM, D, L, R, F, G, H
| Organization: | NPFC |
| Publication Date: | 18 September 2003 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers the performance requirements for 9.0 volts ±5 percent, silicon, low bias current, voltage-reference diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History