ISO 29281-2
Intelligent transport systems - Localized communications - Part 2: Legacy system support
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies elements of communications for localized communications in ITS.
In particular, the following architectures, procedures and protocols are specified:
- support of communication interfaces (DSRC-CI) using the DSRC application layer specified in ISO 15628;
- support of ISO 15628 DSRC applications via an ITS access technology suited for localized communications.
Document History
ISO 29281-2
January 1, 2019
Intelligent transport systems - Localized communications - Part 2: Legacy system support
This document specifies elements of communications for localized communications in ITS.
In particular, the following architectures, procedures and protocols are specified:
— support of...
October 15, 2014
Intelligent transport systems - Communication access for land mobiles (CALM) - Non-IP networking - Part 2: Legacy system support AMENDMENT 1
A description is not available for this item.
April 15, 2013
Intelligent transport systems - Communication access for land mobiles (CALM) - Non-IP networking - Part 2: Legacy system support
This part of ISO 29281 specifies elements of communications for cooperative ITS which are not based on the Internet protocol.
The following architectures, procedures and protocols are specified:
-...