ETSI - TS 102 985-1
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 1: Protocol Implementation Conformance Statement (PICS) proforma
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 17 |
scope:
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO 29281-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3], ETS 300 406 [2] and EG 202 798 [i.3].
Document History
TS 102 985-1
July 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO 29281-1 [1] in compliance with the relevant requirements, and...
July 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO 29281-1 [1] in compliance with the relevant requirements, and...