ETSI - TS 102 985-3
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 26 |
scope:
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 29281-1 [1] based on the related TSS & TP specification [3] and the PICS proforma [2], and in accordance with the relevant guidance given in ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ETS 300 406 [6] and EG 202 798 [i.1].
Document History
TS 102 985-3
June 1, 2014
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 29281-1 [1] based on the related TSS & TP specification [3] and the PICS...
July 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 29281-1 [1] based on the related TSS&TP specification [3] and the PICS...