ETSI - TS 102 985-3

Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma

inactive
Organization: ETSI
Publication Date: 1 July 2012
Status: inactive
Page Count: 22
scope:

The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 29281-1 [1] based on the related TSS&TP specification [3] and the PICS proforma [2], and in accordance with the relevant guidance given in ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5], ETS 300 406 [6] and EG 202 798 [i.1].

Document History

June 1, 2014
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 29281-1 [1] based on the related TSS & TP specification [3] and the PICS...
TS 102 985-3
July 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for non-IP networking (ISO 29281); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 29281-1 [1] based on the related TSS&TP specification [3] and the PICS...

References

Advertisement