DOD - SMD 5962-88769

MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 16 January 2019
Status: active
Page Count: 17
scope:

This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MILPRF- 38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 15, 2023
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
SMD 5962-88769
January 16, 2019
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MILPRF- 38534. A choice of case outlines and lead finishes which are available and are reflected...
June 6, 2017
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MILPRF- 38534. A choice of case outlines and lead finishes which are available and are reflected...
April 25, 2012
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MILPRF- 38534. A choice of case outlines and lead finishes which are available and are reflected...
November 8, 2011
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MILPRF- 38534. A choice of case outlines and lead finishes which are available and are reflected...
April 25, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected...
May 10, 1998
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
February 29, 1996
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
February 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
A description is not available for this item.
November 12, 1993
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 4, 1993
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
A description is not available for this item.
April 10, 1991
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
A description is not available for this item.
December 6, 1990
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
A description is not available for this item.
April 10, 1989
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
A description is not available for this item.

References

Advertisement