DLA - SMD-5962-88769 REV D
MICROCIRCUIT, HYBRID, DIGITAL, DUAL AND QUAD CHANNEL, HIGH SPEED LOGIC GATE OPTOCOUPLER
| Organization: | DLA |
| Publication Date: | 12 November 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HCPL-5231 Dual channel, optocoupler with common supply voltage and ground connections 02 HCPL-6231 Dual channel, optocoupler with separate supply voltage and ground connections
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual-in-line X See figure 1 8 Dual-in-line Y See figure 1 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-H-38534. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) . . . . . . . . . . . . . . . 0.0 V dc to 20 V dc Average forward current (IFAVG) . . . . . . . . . . . . 8.0 mA Peak forward current (IFPK) . . . . . . . . . . . . . . 20 mA 2/ Reverse input voltage (VR) . . . . . . . . . . . . . . 3.0 V dc Average output current, per channel (IO) . . . . . . . . 15 mA Output voltage range (VO) . . . . . . . . . . . . . . . −0.3 mA Power dissipation, per channel (PD). . . . . . . . . . . 200 mW Storage temperature range . . . . . . . . . . . . . . . −65°C Lead temperature (soldering, 10 seconds) . . . . . . . . +260°C Junction temperature . . . . . . . . . . . . . . . . . . +175°C Thermal resistance, junction-to-case (θJC): Case outlines P and 2 . . . . . . . . . . . . . . . . See MIL-STD-1835 Case outlines X and Y . . . . . . . . . . . . . . . . 28°C/W Case temperature (TC) . . . . . . . . . . . . . . . . . +170°C
Supply voltage range (VCC) . . . . . . . . . . . . . . . 4.5 V dc to 20 V dc High level input current range (IF(ON)) . . . . . . . . 2.0 mA to 8.0 mA Low level input voltage range (VF(OFF)) . . . . . . . . 0 V dc to 0.8 V dc Fan out (N) . . . . . . . . . . . . . . . . . . . . . . 4 TTL loads maximum Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History