NPFC - MIL-PRF-19500/159
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE, TEMPERATURE COMPENSATED, TYPES 1N821-1, 1N823-1, 1N825-1, 1N827-1, AND 1N829-1, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC; RADIATION HARDENED (TOTAL DOSE ONLY)
| Organization: | NPFC |
| Publication Date: | 19 January 2019 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the performance requirements for 6.2 volts ±5 percent, silicon, temperature compensated, voltage-reference diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance are provided for each unencapsulated device type. Seven levels of radiation hardened assurance (total dose only) are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for quality levels JANTXV and JANS as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History