NPFC - MIL-PRF-19500/159
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE, TYPES 1N821-1, 1N823-1, lN825-1, 1N827-1, AND 1N829-1, lN821UR-1, 1N823UR-1, 1N825UR-1, 1N827UR-1, AND 1N829UR-1, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC; RADIATION HARDENED (TOTAL DOSE ONLY) TYPES JANTXVM, D, L, R, F, G, H; JANSM, D, L, R, F, G, H; JANHCM, D, L, R, F, G, H; AND JANKCM, 0, L, R, F, G, H
| Organization: | NPFC |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the performance requirements for 6.2 volts ± 5 percent, silicon, voltage-reference diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die.
Document History