DSF/PREN IEC 62680-1-2

Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 610
scope:

The USB Power Delivery specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture, protocols, power supply behavior, connectors and cabling necessary for managing power delivery over USB at up to 100W. This specification is intended to be fully compatible and extend the existing USB infrastructure. It is intended that this specification will allow system OEMs, power supply and peripheral developers adequate flexibility for product versatility and market differentiation without losing backwards compatibility.

Document History

October 26, 2022
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2022 specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
May 4, 2021
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2021 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture,...
March 10, 2020
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2019 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture,...
June 12, 2018
Universal Serial Bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery Specification
IEC 62680-1-2:2018(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
DSF/PREN IEC 62680-1-2
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
The USB Power Delivery specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes...
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
Advertisement