DS/EN IEC 62680-1-2

Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification

active, Most Current
Organization: DS
Publication Date: 26 October 2022
Status: active
Page Count: 716
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Components and accessories for telecommunications equipment): 33.120
scope:

IEC 62680-1-2:2022 specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture, protocols, power supply behavior, connectors and cabling necessary for managing power delivery over USB at up to 100W. This specification is intended to be fully compatible and extend the existing USB infrastructure. It is intended that this specification will allow system OEMs, power supply and peripheral developers adequate flexibility for product versatility and market differentiation without losing backwards compatibility. This sixt edition cancels and replaces the fifth edition published in 2021 and constitutes a technical revision. Extended Power Range (EPR) including Adjustable Voltage Supply (AVS) has been added. This docuemnt is the USB-IF publication Universal Serial Bus Power Delivery Specification Revision 3.1, Version 1.1.

Document History

DS/EN IEC 62680-1-2
October 26, 2022
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2022 specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
May 4, 2021
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2021 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture,...
March 10, 2020
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2019 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture,...
June 12, 2018
Universal Serial Bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery Specification
IEC 62680-1-2:2018(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
The USB Power Delivery specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes...
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
Advertisement