DSF/PREN IEC 62680-1-2

Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification

inactive
Organization: DS
Status: inactive
Page Count: 745
ICS Code (Interface and interconnection equipment): 35.200
scope:

This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] Platforms, Devices and cable assemblies.

Document History

October 26, 2022
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2022 specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
May 4, 2021
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2021 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture,...
March 10, 2020
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2019 defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the architecture,...
June 12, 2018
Universal Serial Bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery Specification
IEC 62680-1-2:2018(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
The USB Power Delivery specification defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes...
DSF/PREN IEC 62680-1-2
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
Advertisement