NPFC - MIL-PRF-19500/158
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE, TEMPERATURE COMPENSATED, TYPES 1N3154-1, THROUGH 1N3157-1, AND 1N3154UR-1 THROUGH 1N3157UR-1, JAN, JANTX, JANTXV, AND JANS, RADIATION HARDENED (TOTAL DOSE ONLY) JANTXVM, D, L, R, F, G, H, AND JANSM, D, L, R, F, G, H
| Organization: | NPFC |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the performance requirements for 8.4 volts ±5 percent, silicon, voltage-reference, temperature compensated diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History