DIN EN 4611-003

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard; German and English version EN 4611-003:2018

active, Most Current
Organization: DIN
Publication Date: 1 March 2019
Status: active
Page Count: 23
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C and 135 °C. The voltage rating is 600 Vrms at sea level. This insulation system has been used in aerospace applications using 115 Vac (phase-to-neutral) 400 Hz and 28 Vdc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.

These cables are only suitable for airframe use with additional protection against mechanical abuse. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence

Document History

DIN EN 4611-003
March 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard; German and English version EN 4611-003:2018
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use...
July 1, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard; German and English version FprEN 4611-003:2018
A description is not available for this item.
April 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard; German and English version EN 4611-003:2012
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family, for...
September 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard; German and English version FprEN 4611-003:2011
A description is not available for this item.

References

Advertisement