DIN EN 4611-003
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 003: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Single extruded wall for enclosed applications - UV laser printable - Product standard; German and English version EN 4611-003:2012
| Organization: | DIN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family, for use in the onboard electrical systems of aircraft operating at temperatures between -65 °C and 135 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are for enclosed applications e.g. within equipment or conduit; they are only suitable for open airframe use when provided with additional protection against mechanical abuse. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.
Document History