DOD - SMD 5962-87631

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 22 February 2019
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-87631
February 22, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 30, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 23, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 19, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 22, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 23, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 5, 1989
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 2, 1988
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement