DLA - SMD-5962-87631 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 June 1989
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACT374 Octal D-type flip-flop with three-state outputs and TTL compatible inputs 02 54ACT11374 Octal D-type flip-flop with three-state outputs and TTL compatible inputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage 1/ - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20mA DC output current (per pin) - - - - - - - - - - - - ±50mA DC VCC or GND current - - - - - - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - −65° C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/ - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - −55°C to +125° C Input rise or fall times: VCC = 4.5 V to 5.5 V - - - - - - - - - - - - - - - - 0 to 8 ns/V Minimum setup time Dn to CP (ts): Device type 01, TC = +25°C, VCC = 4.5 V - - - - - - - 4.5 ns Device type 02, TC = +25°C, VCC = 4.5 V - - - - - - - 3.0 ns Device type 01, TC = −55°C to +125°C, VCC = 4.5 V - - 5.5 ns Device type 02, TC = −55° C to +125° C, VCC=4.5 V - - 3.0 ns Minimum hold time Dn to CP (th): Device type 01, TC = +25°C, VCC = 4.5 V - - - - - - - 2.0 ns Device type 02, TC = +25°C, VCC = 4.5 V - - - - - - - 5.5 ns Device type 01, TC = −55°C to +125°C, VCC = 4.5 V - - 2.0 ns Device type 02, TC = −55°C to +125°C, VCC = 4.5 V - - 5.5 ns Minimum pulse width CP (tw): Device type 01, TC = +25°C, VCC = 4.5 V - - - - - - 5.5 ns Device type 02, TC = +25°C, VCC = 4.5 V - - - - - - 9.0 ns Device type 01, TC = −55°C to +125°C, VCC = 4.5 V - 7.4 ns Device type 02, TC = −55°C to +125°C, VCC = 4.5 V - 9.0 ns Maximum frequency (fmax): Device type 01, TC = +25°C, VCC = 4.5 V - - - - - - 92 MHz Device type 02, TC = +25°C, VCC = 4.5 V - - - - - - 55MHz Device type 01, TC = −55°C to +125°C, VCC = 4.5 V - 68 MHz Device type 02, TC = −55°C to +125°C, VCC = 4.5 V - 55 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 22, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 30, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 23, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 19, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 22, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 23, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87631 REV A
June 5, 1989
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 2, 1988
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement