FORD WSB-M3G102-B2
TAPE, LOW DENSITY POLYVINYL CHLORIDE/NITRILE FOAM, PRESSURE SENSITIVE, ULTRA SOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by WSB-M3G102-B2 is a soft, closed cell polyvinyl chloride/nitrile foam tape with one side adhesive coated and protected by a coated release paper.
Note: This material can be supplied extruded into very complex cross sections, die cut or in roll form.
Document History
FORD WSB-M3G102-B2
February 1, 2019
TAPE, LOW DENSITY POLYVINYL CHLORIDE/NITRILE FOAM, PRESSURE SENSITIVE, ULTRA SOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by WSB-M3G102-B2 is a soft, closed cell polyvinyl chloride/nitrile foam tape with one side adhesive coated and protected by a coated release paper.
Note: This material can be...
November 21, 2007
TAPE, LOW DENSITY POLYVINYL CHLORIDE/NITRILE FOAM, PRESSURE SENSITIVE, ULTRA SOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper.
Note: This product is...
September 30, 2005
TAPE, LOW DENSITY POLYVINYL CHLORIDE/NITRILE FOAM, PRESSURE SENSITIVE, ULTRA SOFT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper.
Note: This product is...
May 1, 1993
TAPE, LOW DENSITY POLYVINYL CHLORIDE/ NITRILE FOAM, PRESSURE SENSITIVE, ULTRA SOFT
1. SCOPE The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper. Note: This product...