FORD WSK-M1J208-A1
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 January 2019 |
| Status: | active |
| Page Count: | 3 |
scope:
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear elastic films with high corrosion resistance.
Document History
FORD WSK-M1J208-A1
January 17, 2019
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
December 17, 2007
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
June 10, 2003
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
September 8, 2000
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
February 1, 1991
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify overspray areas after application. They dry to...