FORD WSK-M1J208-A1
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 8 September 2000 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear elastic films with high corrosion resistance.
Document History
January 17, 2019
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
December 17, 2007
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
June 10, 2003
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
FORD WSK-M1J208-A1
September 8, 2000
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
February 1, 1991
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify overspray areas after application. They dry to...