FORD - WSK-M1J208-A1

LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION

inactive
Organization: FORD
Publication Date: 1 February 1991
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify overspray areas after application. They dry to clear elastic films with high corrosion resistance.

Document History

January 17, 2019
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
December 17, 2007
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to clear...
June 10, 2003
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
September 8, 2000
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify over-spray areas after application. They dry to...
WSK-M1J208-A1
February 1, 1991
LACQUER, CLEAR, EDGE CORROSION PROTECTION, BRUSH APPLICATION
1. SCOPE The materials defined by these specifications are solvent borne air drying rust preventives which contain an UV marker in order to identify overspray areas after application. They dry to...

References

Advertisement