CEI EN IEC 61837-2

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 2: Ceramic enclosures

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2019
Status: active
Page Count: 108
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is based on IEC 61240:2016.

 

Document History

January 1, 2021
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 2: Ceramic enclosures
A description is not available for this item.
CEI EN IEC 61837-2
January 1, 2019
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
April 1, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 2: Ceramic enclosures
A description is not available for this item.
June 1, 2012
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...

References

Advertisement