NPFC - MIL-DTL-4510
SPOTLIGHTS, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 25 February 2019 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification covers roof-mounted spotlights of 6, 12, and 24-volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles.
intended Use:
The spotlights covered by this specification are intended for use in the following applications:
Document History
MIL-DTL-4510
February 25, 2019
SPOTLIGHTS, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
This specification covers roof-mounted spotlights of 6, 12, and 24-volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles.
December 31, 2013
Spotlights, Incandescent, Roof-Mounted, Automotive
A description is not available for this item.
January 2, 2009
SPOTLIGHTS, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
The spotlights covered by this specification are intended for use in the following applications:
Class A spotlights are intended for universal use including driver operated mountings.
Class B...
January 18, 1990
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
October 5, 1982
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
This specification covers roof-mounted spotlights of 6, 12, and 24 volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles.
The spotlights...
April 8, 1982
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
April 8, 1980
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
December 20, 1972
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
May 13, 1971
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
November 1, 1967
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
September 1, 1961
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.