NPFC - MIL-S-4510

SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE

inactive
Buy Now
Organization: NPFC
Publication Date: 5 October 1982
Status: inactive
Page Count: 10
scope:

This specification covers roof-mounted spotlights of 6, 12, and 24 volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles.

The spotlights covered in this specification shall be of the following types, classes, and sizes as specified (see 6.2):

Type I - To be used after mounting with no further treatment. Type II - Primed to receive painting to match vehicle paint. Class A - 6″ control arm. Class B - 23″ control arm.

Specification part number for items described in this specification will be formulated as shown in section 6.3.

intended Use:

Class A spotlights are intended for universal use including driver operated mountings. Class B spotlights are intended for use from stationary vehicles and are not to be cab roof mounted.

Document History

February 25, 2019
SPOTLIGHTS, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
This specification covers roof-mounted spotlights of 6, 12, and 24-volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles.  
December 31, 2013
Spotlights, Incandescent, Roof-Mounted, Automotive
A description is not available for this item.
January 2, 2009
SPOTLIGHTS, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
The spotlights covered by this specification are intended for use in the following applications: Class A spotlights are intended for universal use including driver operated mountings. Class B...
January 18, 1990
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
MIL-S-4510
October 5, 1982
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
This specification covers roof-mounted spotlights of 6, 12, and 24 volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles. The spotlights...
April 8, 1982
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
December 20, 1972
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
May 13, 1971
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
November 1, 1967
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
September 1, 1961
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.

References

Advertisement