AIR FORCE - MIL-S-4510C

SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE

inactive
Organization: AIR FORCE
Publication Date: 1 September 1961
Status: inactive
Page Count: 13

Document History

February 25, 2019
SPOTLIGHTS, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
This specification covers roof-mounted spotlights of 6, 12, and 24-volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles.  
December 31, 2013
Spotlights, Incandescent, Roof-Mounted, Automotive
A description is not available for this item.
January 2, 2009
SPOTLIGHTS, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
The spotlights covered by this specification are intended for use in the following applications: Class A spotlights are intended for universal use including driver operated mountings. Class B...
January 18, 1990
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
October 5, 1982
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
This specification covers roof-mounted spotlights of 6, 12, and 24 volt ratings, using PAR 46, screw-terminal lamps of the proper voltage and power for use on commercial vehicles. The spotlights...
April 8, 1982
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
December 20, 1972
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
May 13, 1971
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
November 1, 1967
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.
MIL-S-4510C
September 1, 1961
SPOTLIGHT, INCANDESCENT, ROOF-MOUNTED, AUTOMOTIVE
A description is not available for this item.

References

Advertisement