CENELEC - CLC/TR 62453-51-32

Field device tool (FDT) interface specification - Part 51-32: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2019
Status: active
Page Count: 30
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the PROFINET®1 technology into the COM-based implementation of the FDT interface specification (IEC TR 62453-41).

This part of IEC 62453 specifies implementation of communication and other services based on IEC 62453-303-2.

This document neither contains the FDT specification nor modifies it.

Document History

CLC/TR 62453-51-32
February 1, 2019
Field device tool (FDT) interface specification - Part 51-32: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the PROFINET®1 technology into the COM-based implementation of the FDT interface...

References

Advertisement