CEI EN 61829

Photovoltaic (PV) array - On-site measurement of current voltage characteristics

inactive
Buy Now
Organization: CEI
Publication Date: 1 September 2016
Status: inactive
Page Count: 26
ICS Code (Solar energy engineering): 27.160
scope:

This International Standard specifies procedures for on-site measurement of flat-plate photovoltaic (PV) array characteristics, the accompanying meteorological conditions, and use of these for translating to standard test conditions (STC) or other selected conditions.

Measurements of PV array current-voltage (I-V) characteristics under actual on-site conditions and their translation to reference test conditions (RTC) can provide:

• data for power rating or capacity testing;

• verification of installed array power performance relative to design specifications;

• detection of possible differences between on-site module characteristics and laboratory or factory measurements;

• detection of possible performance degradation of modules and arrays with respect to on-site initial data;

• detection of possible module or array failures or poor performance.

For a particular module, on-site measurements translated to STC can be directly compared with results previously obtained in a laboratory or factory for that module. Corrections for differences in the spectral or spatial response of the reference devices may need to be assessed as specified in IEC 60904.

On-site array measurements are affected by diode, cable, and mismatch losses, soiling and shading, degradation due to aging, and other uncontrolled effects. Therefore, they are not expected to be equal to the product of the number of modules and the respective module data.

If a PV array is formed with sub-arrays of different tilt, orientation, technology, or electrical configuration, the procedure specified in this International Standard is applied to each unique PV sub-array of interest.

Document History

May 1, 2018
Photovoltaic (PV) array - On-site measurement of current voltage characteristics
A description is not available for this item.
CEI EN 61829
September 1, 2016
Photovoltaic (PV) array - On-site measurement of current voltage characteristics
This International Standard specifies procedures for on-site measurement of flat-plate photovoltaic (PV) array characteristics, the accompanying meteorological conditions, and use of these for...
March 1, 1999
Crystalline silicon photovoltaic (PV) array - On-site measurement of I-V characteristics
La presente Norma descrive le procedure per la misura sul campo delle caratteristiche di schiere di moduli fotovoltaici (FV) in silicio cristallino e per l'estrapolazione di questi dati alle...

References

Advertisement