CEI EN 61850-7-410

Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2016
Status: active
Page Count: 26
ICS Code (Telecontrol. Telemetering): 33.200

Document History

CEI EN 61850-7-410
October 1, 2016
Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
A description is not available for this item.
September 1, 2013
Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
This part of IEC 61850 specifies the additional common data classes, logical nodes and data objects required for the use of IEC 61850 in a hydropower plant.
May 1, 2008
Communication networks and systems for power utility automation - Part 7-410: Hydroelectric power plants - Communication for monitoring and control
La presente Norma della serie IEC 61850 specifica le classi di dati, i nodi logici, gli oggetti dati, aggiuntivi e comuni, necessari per utilizzare la serie IEC 61850 in un impianto...
Advertisement