CEI EN 61850-7-410
Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 61850 specifies the additional common data classes, logical nodes and data objects required for the use of IEC 61850 in a hydropower plant.
Document History
October 1, 2016
Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
A description is not available for this item.
CEI EN 61850-7-410
September 1, 2013
Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
This part of IEC 61850 specifies the additional common data classes, logical nodes and data objects required for the use of IEC 61850 in a hydropower plant.
May 1, 2008
Communication networks and systems for power utility automation - Part 7-410: Hydroelectric power plants - Communication for monitoring and control
La presente Norma della serie IEC 61850 specifica le classi di dati, i nodi logici, gli oggetti dati, aggiuntivi e comuni, necessari per utilizzare la serie IEC 61850 in un impianto...