CEI - EN 61850-7-410
Communication networks and systems for power utility automation - Part 7-410: Hydroelectric power plants - Communication for monitoring and control
inactive
| Organization: | CEI |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 94 |
scope:
La presente Norma della serie IEC 61850 specifica le classi di dati, i nodi logici, gli oggetti dati, aggiuntivi e comuni, necessari per utilizzare la serie IEC 61850 in un impianto idroelettrico.
Questa Norma viene pubblicata dal CEI nella sola lingua inglese in quanto particolarmente mirata a settori specialistici.
Document History
October 1, 2016
Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
A description is not available for this item.
September 1, 2013
Communication networks and systems for power utility automation Part 7-410: Basic communication structure - Hydroelectric power plants - Communication for monitoring and control
This part of IEC 61850 specifies the additional common data classes, logical nodes and data objects required for the use of IEC 61850 in a hydropower plant.
EN 61850-7-410
May 1, 2008
Communication networks and systems for power utility automation - Part 7-410: Hydroelectric power plants - Communication for monitoring and control
La presente Norma della serie IEC 61850 specifica le classi di dati, i nodi logici, gli oggetti dati, aggiuntivi e comuni, necessari per utilizzare la serie IEC 61850 in un impianto...