CEI EN 60702-3
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V Part 3: Guide for use
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 60702 provides guidance for the safe use of mineral insulated cables and their terminations with a rated voltage not exceeding 750 V which are specified in IEC 60702- 1 and IEC 60702-2.
Document History
CEI EN 60702-3
January 1, 2017
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V Part 3: Guide for use
This part of IEC 60702 provides guidance for the safe use of mineral insulated cables and their terminations with a rated voltage not exceeding 750 V which are specified in IEC 60702- 1 and IEC...