IEC 60702-1

Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V – Part 1: Cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2015
Status: active
Page Count: 106
ICS Code (Cables): 29.060.20
scope:

This standard applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for a corrosion-resistant extruded outer covering over the copper sheath, when required. This outer covering is not specified for the purpose of electrical insulation of the metal sheath.

Requirements for terminations for use with these cables are specified in IEC 60702-2.

The purpose of this standard is to specify mineral insulated cables that are safe and reliable when properly used, to state the manufacturing requirements and characteristics to achieve this, and to specify methods for checking conformity with those requirements.

Document History

IEC 60702-1
January 1, 2015
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V – Part 1: Cables
This standard applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for a...
January 1, 2015
AMENDMENT 1 Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V – Part 1: Cables
A description is not available for this item.
February 1, 2002
Mineral Insulated Cables and Their Terminations with a Rated Voltage Not Exceeding 750 V Part 1: Cables
This standard applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for a...
January 1, 1988
Mineral Insulated Cables and Their Terminations with a Rated Voltage Not Exceeding 750 V Part 1: Cables (Amendment 1-1992)
A description is not available for this item.

References

Advertisement