DSF/PREN ISO 8222
Petroleum measurement systems – Calibration – Temperature corrections for use when calibrating volumetric proving tanks (ISO/DIS 8222:2019)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 77 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
1.1 This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. It also covers portable and mobile measures. The scope covers applications particularly, but not exclusively, in the petroleum industry. Volumetric measures are classified as test measures or prover tanks depending on capacity and design. 1.2 The document excludes pressurised measures as used for LPG and LNG and measures for cryogenic liquids. Measures described in this document are primarily designed, calibrated and used to measure volumes "to deliver", i.e. wetted and drained for a specified time before use. Many of the provisions will however apply equally to measures which are used "to contain", i.e. to measure a volume using a clean and dry measure. 1.3 Annex A provides a reference for formulae describing the properties of water and other materials used to define volume. This includes density, thermal expansion, compressibility and viscosity for pure, impure and saline water. It also provides property information for hydrocarbon liquids and materials used to construct measures. 1.4 Guidance is given regarding commonly expected uncertainties and calibration specifications.
Document History