DS/EN ISO 8222

Petroleum measurement systems – Calibration – Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) (ISO 8222:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 April 2020
Status: active
Page Count: 84
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. This document gives guidance on both standard and non-standard measures. It also covers portable and mobile measures. This document is applicable to the petroleum industry; however, it may be applied more widely to other applications. This document excludes measures for cryogenic liquids and pressurized measures as used for liquid petroleum gas (LPG) and liquefied natural gas (LNG). Volumetric measures are classified as test measures or prover tanks depending on capacity and design. Measures described in this document are primarily designed, calibrated and used to measure volumes from a measure which is wetted and drained for a specified time before use and designated to deliver. Many of the provisions, however, apply equally to measures which are used to measure a volume using a clean and dry measure and designated to contain. Guidance is given regarding commonly expected uncertainties and calibration specifications. The document also provides, in Annex A, reference formulae describing the properties of water and other fluids and materials used in volumetric measurement more generally.

Document History

January 24, 2022
Petroleum measurement systems – Calibration – Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) – Amendment 1: Correction of two typographical errors (ISO 8222:2020/Amd 1:2022)
This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. This document gives...
DS/EN ISO 8222
April 21, 2020
Petroleum measurement systems – Calibration – Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) (ISO 8222:2020)
This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. This document gives...
January 29, 2003
Petroleum measurement systems – Calibration – Temperature corrections for use when calibrating volumetric proving tanks
This standard specifies multiplication factors for the correction of the volume of water transferred from a primary measure to a tank for changes arising from temperature differences during the...
March 28, 1996
Petroleum measurement systems - Calibration - Temperature corrections for use with volumetric reference measuring systems
This standard is intended to be applied when calibrating meter proving tanks or other containers with primary measures using water. It specifies multiplication factors for the correction of the...
Petroleum measurement systems – Calibration – Temperature corrections for use when calibrating volumetric proving tanks (ISO/DIS 8222:2019)
1.1 This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. It also covers...
Petroleum measurement systems – Calibration – Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) (ISO 8222:2020)
This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. This document gives...
Advertisement