DS/EN ISO 8222
Petroleum measurement systems – Calibration – Temperature corrections for use when calibrating volumetric proving tanks
inactive
| Organization: | DS |
| Publication Date: | 29 January 2003 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
This standard specifies multiplication factors for the correction of the volume of water transferred from a primary measure to a tank for changes arising from temperature differences during the determination of the capacity of the tank at reference temperature.
Document History
January 24, 2022
Petroleum measurement systems – Calibration – Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) – Amendment 1: Correction of two typographical errors (ISO 8222:2020/Amd 1:2022)
This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. This document gives...
April 21, 2020
Petroleum measurement systems – Calibration – Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) (ISO 8222:2020)
This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. This document gives...
DS/EN ISO 8222
January 29, 2003
Petroleum measurement systems – Calibration – Temperature corrections for use when calibrating volumetric proving tanks
This standard specifies multiplication factors for the correction of the volume of water transferred from a primary measure to a tank for changes arising from temperature differences during the...
March 28, 1996
Petroleum measurement systems - Calibration - Temperature corrections for use with volumetric reference measuring systems
This standard is intended to be applied when calibrating meter proving tanks or other containers with primary measures using water. It specifies multiplication factors for the correction of the...
Petroleum measurement systems – Calibration – Temperature corrections for use when calibrating volumetric proving tanks (ISO/DIS 8222:2019)
1.1 This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. It also covers...
Petroleum measurement systems – Calibration – Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) (ISO 8222:2020)
This document describes the design, use and calibration of volumetric measures (capacity measures) which are intended for use in fixed locations in a laboratory or in the field. This document gives...