DOD - SMD 5962-15243

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 32-CHANNEL 1:8 BUS SWITCH, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 March 2019
Status: active
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

SMD 5962-15243
March 12, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 32-CHANNEL 1:8 BUS SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement