ASTM International - ASTM A743/A743M-19
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
| Organization: | ASTM International |
| Publication Date: | 1 March 2019 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers iron-chromium and iron-chromium-nickel
Note 1: For alloy castings for severe corrosion-resistant service, reference should be made to Specification A744/A744M. For general heat-resistant alloy castings, reference should be made to Specification A297/A297M. For nickel alloy castings for corrosion-resistant service, reference should be made to Specification A494/A494M.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units are applicable for material ordered to Specification A743 and SI units for material ordered to Specification A743M.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers iron-chromium and iron-chromium-nickel
Document History