ASTM International - ASTM A743/A743M-13a

Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2013
Status: inactive
Page Count: 8
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy castings suitable for broad ranges of application which are intended for a wide variety of corrosion environments.

Note 1-For alloy castings for severe corrosion-resistant service, reference should be made to Specification A744/A744M. For general heat-resistant alloy castings, reference should be made to Specification A297/A297M. For nickel alloy castings for corrosion-resistant service, reference should be made to Specification A494/A494M.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units are applicable for material ordered to Specification A743 and SI units for material ordered to Specification A743M.

abstract:

This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades of these castings represent types of alloy castings... View More

Document History

March 1, 2021
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
March 1, 2019
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
November 1, 2017
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
ASTM A743/A743M-13a
May 15, 2013
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
May 15, 2013
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
May 1, 2013
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
November 1, 2012
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
October 1, 2010
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
March 1, 2006
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
May 10, 2003
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
April 27, 1999
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
1.1 This specification covers iron-chromium and iron-chromium-nickel alloy castings for general corrosion-resistant application. The grades covered by this specification represent types of alloy...
Advertisement