ASTM International - ASTM A743/A743M-03
Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
| Organization: | ASTM International |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers iron-chromium and iron-chromium-nickel
Note 1-For alloy castings for severe corrosion-resistant service, reference should be made to Specification A 744/A 744M. For general heat-resistant alloy castings, reference should be made to Specification A 297/A 297M. For nickel alloy castings for corrosion-resistant service, reference should be made to Specification A 494/A 494M.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units are applicable for material ordered to Specification A 743 and SI units for material ordered to Specification A 743M.
Document History