DS/EN ISO 13520
Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2015)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel
Document History
April 11, 2023
Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2023)
Procedures are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the formation of ferrite as a...
DS/EN ISO 13520
April 1, 2019
Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2015)
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...
Determination of ferrite content in austenitic stainless steel castings (ISO/DIS 13520:2022)
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...