DS/EN ISO 13520

Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2023)

active, Most Current
Organization: DS
Publication Date: 11 April 2023
Status: active
Page Count: 22
ICS Code (Iron and steel castings): 77.140.80
scope:

Procedures are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the formation of ferrite as a second phase in amounts controlled within specified limits. Methods are described for estimating ferrite content by chemical, magnetic and metallographic means.

Document History

DS/EN ISO 13520
April 11, 2023
Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2023)
Procedures are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the formation of ferrite as a...
April 1, 2019
Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2015)
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...
Determination of ferrite content in austenitic stainless steel castings (ISO/DIS 13520:2022)
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...
Advertisement