DSF/PREN ISO 13520

Determination of ferrite content in austenitic stainless steel castings (ISO/DIS 13520:2022)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Iron and steel castings): 77.140.80
scope:

ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the formation of ferrite as a second phase in amounts controlled within specified limits. Methods are described for estimating ferrite content by chemical, magnetic and metallographic means.

Document History

April 11, 2023
Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2023)
Procedures are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the formation of ferrite as a...
April 1, 2019
Determination of ferrite content in austenitic stainless steel castings (ISO 13520:2015)
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...
DSF/PREN ISO 13520
Determination of ferrite content in austenitic stainless steel castings (ISO/DIS 13520:2022)
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...
Advertisement