ISO 6721-9

Plastics — Determination of dynamic mechanical properties — Part 9: Tensile vibration — Sonic-pulse propagation method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 14
ICS Code (Plastics in general): 83.080.01
scope:

This document describes a pulse propagation method for determining the storage component of the complex tensile modulus E' of polymers at discrete frequencies typically in the range 3 kHz to 10 kHz. The method is suitable for measuring materials with storage moduli in the range 0,01 GPa to 200 GPa and with loss factors below 0,1 at around 10 kHz. With materials having a higher loss, significant errors in velocity measurement are introduced through decay of amplitude.

The method allows measurements to be made on thin films or fine fibres and long specimens, typically tapes of 300 mm × 5 mm × 0,1 mm or fibres of 300 mm × 0,1 mm (diameter).

This method may not be suitable for cellular plastics, composite plastics and multilayer products.

Document History

ISO 6721-9
April 1, 2019
Plastics — Determination of dynamic mechanical properties — Part 9: Tensile vibration — Sonic-pulse propagation method
This document describes a pulse propagation method for determining the storage component of the complex tensile modulus E' of polymers at discrete frequencies typically in the range 3 kHz to 10 kHz....
November 15, 2007
Plastics — Determination of dynamic mechanical properties — Part 9: Tensile vibration — Sonic-pulse propagation method, AMENDMENT 1: Precision
A description is not available for this item.
June 1, 1997
Plastics - Determination of Dynamic Mechanical Properties - Part 9: Tensile Vibration - Sonic Pulse Propagation Method
A description is not available for this item.

References

Advertisement