ASTM International - ASTM B887-12(2019)

Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2019
Status: inactive
Page Count: 3
ICS Code (Powder metallurgy): 77.160
significance And Use:

5.1 Measurement of coercivity provides a relative comparison of carbide grain size, binder content, and possibly carbon deficiency for a given graded carbide material or product, and may be... View More

scope:

1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

February 1, 2025
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
February 1, 2024
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
ASTM B887-12(2019)
April 1, 2019
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326....
May 15, 2012
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
April 1, 2008
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
April 10, 2003
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
May 10, 1998
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. This...
Advertisement