ASTM International - ASTM B887-03

Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 2
ICS Code (Powder metallurgy): 77.160
significance And Use:

Measurement of coercivity provides a relative comparison of carbide grain size, binder content, and possibly carbon deficiency for a given graded carbide material or product, and may be employed... View More

scope:

1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326.

1.2 The values in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
February 1, 2024
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
April 1, 2019
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326....
May 15, 2012
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
April 1, 2008
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
ASTM B887-03
April 10, 2003
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
May 10, 1998
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. This...
Advertisement