ASTM International - ASTM B887-98

Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 2
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326.

This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
February 1, 2024
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
April 1, 2019
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326....
May 15, 2012
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
April 1, 2008
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
April 10, 2003
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. 1.2...
ASTM B887-98
May 10, 1998
Standard Test Method for Determination of Coercivity (Hcs) of Cemented Carbides
1.1 This test method covers the determination of magnetization coercivity (Hcs) of cemented carbide materials and products using coercive force instrumentation. It is patterned after ISO 3326. This...
Advertisement